NEN-EN-ISP 10611-5
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 5: AMH13 - MS Access (P7)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Covers access to a message transfer system (MTS) using the P3 MTS Access Protocol. These specifications form part of the common messaging application functions, as defined in the parts of ISO/IEC ISP 10611, which form a common basis for content type-dependent International Standardized Profiles for MHS that will be developed. Specifies the following profile: AMH13 - MS Access (P7).
Document History
NEN-EN-ISP 10611-5
February 1, 1996
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 5: AMH13 - MS Access (P7)
Covers access to a message transfer system (MTS) using the P3 MTS Access Protocol. These specifications form part of the common messaging application functions, as defined in the parts of ISO/IEC ISP...