NEN-IEC 60747-12-6
Semiconductor devices - Part 12-6: Optoelectronic devices - Blank detail specification for avalanche photodiodes with/without pigtail, for fibre optic systems or subsystems
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
To define quality assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an applicable specification are equally acceptable in all other participating countries without the need for further testing.
Document History
NEN-IEC 60747-12-6
January 1, 1998
Semiconductor devices - Part 12-6: Optoelectronic devices - Blank detail specification for avalanche photodiodes with/without pigtail, for fibre optic systems or subsystems
To define quality assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an applicable specification are...