NEN-IEC 60050-114

International electrotechnical vocabulary - Part 114: Electrochemistry

active
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 88
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Electronic components in general): 31.020
ICS Code (Production in the chemical industry): 71.020
scope:

NEN-IEC 60050-114 gives the general terminology used in electrochemistry. The terminology specific to primary and secondary cells and batteries is given in IEC 60050-482. It has the status of a horizontal standard in accordance with IEC Guide 108, Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards. This terminology is consistent with the terminology developed in the other specialized parts of the IEV. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The contents of this horizontal standard will not apply unless specifically referred to or included in the relevant publications. This IEV part is consistent with ISO 80000-9.

Document History

September 1, 2017
International Electrotechnical Vocabulary - Part 114: Electrochemistry
A description is not available for this item.
NEN-IEC 60050-114
May 1, 2014
International electrotechnical vocabulary - Part 114: Electrochemistry
NEN-IEC 60050-114 gives the general terminology used in electrochemistry. The terminology specific to primary and secondary cells and batteries is given in IEC 60050-482. It has the status of a...
Advertisement