NEN-ISO 10110-1

Optics and photonics - Preparation of drawings for optical elements and systems - Part 1: General

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 33
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

ISO 10110 specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. This part of ISO 10110 specifies the presentation in drawings of the characteristics, especially the tolerances, of optical elements and systems. Rules for preparation of technical drawings as well as for dimensioning and tolerancing are given in various International Standards. These general standards apply to optical elements and systems only if the necessary rules are not given in the various parts of ISO 10110.

Document History

October 1, 2019
Optics and photonics - Preparation of drawings for optical elements and systems - Part 1: General
This document specifies the general layout of drawings and provides examples of indications in the ISO 10110 series, which standardizes drawing indications for optical elements and systems. This...
NEN-ISO 10110-1
July 1, 2006
Optics and photonics - Preparation of drawings for optical elements and systems - Part 1: General
ISO 10110 specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. This part of ISO 10110...
October 1, 1998
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 1: General
Specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. Specifies the presentation in drawings...
Advertisement