NEN-IEC 61691-1-1

Behavioural languages - Part 1-1: VHDL language reference manual

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 302
ICS Code (Industrial automation systems): 25.040
scope:

VHSIC Hardware Description Language (VHDL) is defined. VHDL is a formal notation intended for use in all phases of the creation of electronic systems. Because it is both machine readable and human readable, it supports the development, verification, synthesis, and testing of hardware designs; the communication of hardware design data; and the maintenance, modification, and procurement of hardware. Its primary audiences are the implementors of tools supporting the language and the advanced users of the language.

Document History

October 1, 2023
Behavioural languages - Part 1-1: VHDL Language Reference Manual
This standard defines the syntax and semantics of the VHSIC Hardware Description Language (VHDL). The acronym VHSIC (Very High Speed Integrated Circuits) in the language’s name comes from the U.S....
June 1, 2011
Behavioural languages - Part 1-1: VHDL Language Reference Manual
This standard revises and enhances the VHDL language reference manual (LRM) by including a standard C language interface specification; specifications from previously separate, but related, standards...
NEN-IEC 61691-1-1
October 1, 2004
Behavioural languages - Part 1-1: VHDL language reference manual
VHSIC Hardware Description Language (VHDL) is defined. VHDL is a formal notation intended for use in all phases of the creation of electronic systems. Because it is both machine readable and human...
Advertisement