NEN-ISO 11093-4

Paper and board - Testing of cores - Part 4: Measurement of dimensions

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 21
ICS Code (Paper and board): 85.060
scope:

NEN-ISO 11093-4 specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length, of paper and board cores.

Document History

March 1, 2022
Paper and board - Testing of cores - Part 4: Measurement of dimensions
This document specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length of paper and board cores.
NEN-ISO 11093-4
June 1, 2016
Paper and board - Testing of cores - Part 4: Measurement of dimensions
NEN-ISO 11093-4 specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length, of paper and board cores.
October 1, 1997
Paper and board - Testing of cores - Part 4: Measurement of dimensions
Specifies test methods for the determination of the internal diameter, the external diameter, the wall thickness and the length of paper and board cores.
Advertisement