NEN-IEC 60092-354

Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (U[m]=7,2 kV) up to 30 kV (U[m]=36 kV)

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 26
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductors and core screening, having a voltage rating of 3,6/6 (7,2) kV, 6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, rating for shipboard use is limited to 8,7/15 (17,5) kV.

Document History

February 1, 2020
Electrical installations in ships - Part 354: Singleand three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2)...
September 1, 2014
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (U[m] = 7,2 kV) up to 30 kV (U[m] = 36 kV)
NEN-IEC 60092-354 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,...
NEN-IEC 60092-354
August 1, 2003
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (U[m]=7,2 kV) up to 30 kV (U[m]=36 kV)
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductors and core screening, having a voltage rating of 3,6/6 (7,2) kV, 6/10 (12) kV,...
Advertisement