NEN-ISO 11866-2

Milk and milk products - Enumeration of presumptive Escherichia coli - Part 2: Colony-count technique at 44 °C using membranes

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 18
ICS Code (Food microbiology): 07.100.30
ICS Code (Milk and milk products in general): 67.100.01
scope:

This part of ISO 11866-IDF 170 specifies a method for the enumeration of presumptive Escherichia coli by means of a colony-count technique at 44 °C. The method is applicable to - milk, liquid milk products, - dried milk, dried sweet whey, dried buttermilk, lactose, ¯ acid casein, lactic casein and rennet casein, - caseinate and dried acid whey, - cheese and processed cheese, - butter, - frozen milk products (including edible ices), and - custard, desserts and cream. The method specified in this part of ISO 11866-IDF 170 is the preferred method for samples in which comparatively large numbers of presumptive Escherichia coli (more than 100 per gram or 10 per millilitre) are suspected.

Document History

NEN-ISO 11866-2
December 1, 2005
Milk and milk products - Enumeration of presumptive Escherichia coli - Part 2: Colony-count technique at 44 °C using membranes
This part of ISO 11866-IDF 170 specifies a method for the enumeration of presumptive Escherichia coli by means of a colony-count technique at 44 °C. The method is applicable to - milk, liquid milk...
March 1, 1997
Milk and milk products - Enumeration of presumptive Escherichia coli - Part 2: Most probable number technique using 4-methylumbelliferyl-B-D-glucuronide (MUG)
Describes a combined method for the enumeration of presumptive Escherichia coli and of presumptive coliforms by means of a culture technique involving a liquid medium with...
Advertisement