NEN-IEC 60479-3
Effects of current on human beings and livestock - Part 3: Effects of current passing through the body of livestock
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Accident and disaster control): | 13.200 |
scope:
Indicates values for the electrical impedance of the body of livestock as a function of the touch voltagem the degree of moisture of the hide or skin and the current path. At this time values are only available for cattle.
Document History
NEN-IEC 60479-3
December 1, 1998
Effects of current on human beings and livestock - Part 3: Effects of current passing through the body of livestock
Indicates values for the electrical impedance of the body of livestock as a function of the touch voltagem the degree of moisture of the hide or skin and the current path. At this time values are...