NEN-ISO 12500-2

Filters for compressed air - Test methods - Part 2: Oil vapours

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 22
ICS Code (Filters, seals and contamination of fluids): 23.100.60
ICS Code (Gases for industrial application): 71.100.20
scope:

This part of ISO 12500 specifies the test layout and test procedures required for testing hydrocarbon vapour adsorbent filters used in compressed-air systems to determine their effectiveness in removing hydrocarbon vapours. The performance characteristics to be identified are - adsorptive capacity; - pressure drop ( ). This part of ISO 12500 defines one method of presenting filter performance as hydrocarbon vapour capacity, expressed in milligrams, from results obtained under test conditions.

Document History

NEN-ISO 12500-2
July 1, 2007
Filters for compressed air - Test methods - Part 2: Oil vapours
This part of ISO 12500 specifies the test layout and test procedures required for testing hydrocarbon vapour adsorbent filters used in compressed-air systems to determine their effectiveness in...
Advertisement