NEN-ISO 11564
Stationary source emissions - Determination of the mass concentration of nitrogen oxides - Naphthylethylenediamine photometric method
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
Specifies a photometric method for the determination of the mass concentration of nitrogen oxides in exhaust gases from ducts or chimneys. The method is applicable to the determination of the mass concentration of nitrogen oxides in exhaust gases from combustion processes, processes for surface treatment of metals and from organic chemical reactions, if necessary after removal by washing, in-furnace reduction and/or catalytic denitration, prior to their dispersion into the atmosphere. Is applicable to the concentration range 5 mg/m3 to 1000 mg/m3 as NO2 for a sample gas volume of 1000 ml. For gas concentrations greater than 1000 mg/m3, the determination of sample gas concentrations up to 5000 mg/m3 can be performed by diluting the sample solution or by taking an aliquot of the sample solution.
Document History