NEN-ISO 1223

Cinematography - Picture areas for motion-picture films for television - Position and dimensions

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 22
ICS Code (Motion picture films. Cartridges): 37.060.20
scope:

This International Standard defines the position and dimensions of maximum safe areas of the images on 16 mm and 35 mm motion-picture film, which are transmitted or transferred by television. It applies to all formats which are intended for use with either or both of 4:3 and 16:9 aspect ratios.

Document History

NEN-ISO 1223
March 1, 2003
Cinematography - Picture areas for motion-picture films for television - Position and dimensions
This International Standard defines the position and dimensions of maximum safe areas of the images on 16 mm and 35 mm motion-picture film, which are transmitted or transferred by television. It...
Advertisement