NEN-ISO 13041-4

Test conditions for numerically controlled turning machines and turning centres - Part 4: Accuracy and repeatability of positioning of linear and rotary axes

active, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: active
Page Count: 14
ICS Code (Numerically controlled machines): 25.040.20
scope:

This part of ISO 13041 specifies, with reference to ISO 230-2, the tolerances which apply to the positioning tests for linear axes, up to 2 000 mm in length, and rotary axes of numerically controlled (NC) turning machines and turning centres.

Document History

NEN-ISO 13041-4
February 1, 2004
Test conditions for numerically controlled turning machines and turning centres - Part 4: Accuracy and repeatability of positioning of linear and rotary axes
This part of ISO 13041 specifies, with reference to ISO 230-2, the tolerances which apply to the positioning tests for linear axes, up to 2 000 mm in length, and rotary axes of numerically controlled...
Advertisement