NEN-ISO 13215-2

Road vehicles - Reduction of misuse risk of child restraint systems - Part 2: Requirements and test procedures for correct installation (panel method)

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 18
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

Specifies the requirements and test methods for judging if user-installed child restraints are correctly installed. Acceptance criteria are given for the child restraint when tested by the specified methods. These methods provide a measure of the effectiveness of the child restraint in preventing incorrect installation, and also the correctness of use of the child harness. The method is intended for technical assessment. The method is not primarily intended for quality assurance or research purposes.

Document History

September 1, 2022
Road vehicles - Reduction of misuse risk of child restraint systems - Part 2: Requirements and test procedures for correct installation (panel method)
This document specifies the requirements and methods for judging the risk of installation misuse of child restraint systems (CRS) with the help of assigned evaluation panels. The methods described...
NEN-ISO 13215-2
December 1, 1999
Road vehicles - Reduction of misuse risk of child restraint systems - Part 2: Requirements and test procedures for correct installation (panel method)
Specifies the requirements and test methods for judging if user-installed child restraints are correctly installed. Acceptance criteria are given for the child restraint when tested by the specified...
Advertisement