NEN-ISO 1004

Information processing - Magnetic ink character recognition - Print specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 66
ICS Code (IT applications in banking): 35.240.40
scope:

Defines the shapes, dimensions and tolerances for the ten digits and four special symbols which are to be printed in magnetic ink and applied for character recognition. Also identifies various types of printing errors and further printing aspects, allowed tolerances, and provides specifications for signal level measurement.

Document History

NEN-ISO 1004
August 1, 1995
Information processing - Magnetic ink character recognition - Print specifications
Defines the shapes, dimensions and tolerances for the ten digits and four special symbols which are to be printed in magnetic ink and applied for character recognition. Also identifies various types...
Advertisement