NEN-ISO 13584-25
Industrial automation systems and integration - Parts library - Part 25: Logical resource: Logical model of supplier library with aggregate values and explicit content
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of ISO 13584 provides generic EXPRESS resource constructs that support the description of aggregate data types and values occurring in supplier libraries. It also contains an integrated EXPRESS information model for representing supplier libraries for the purpose of exchange. This integrated information model integrates the above resource constructs with other EXPRESS resource constructs from different parts of ISO 13584 and ISO 10303 into one single schema. Supplier libraries may consist of definitions and of representations of families of parts. They may also define new representation categories. Supplier libraries may consist only of dictionary elements with or without aggregate data types, or they may also contain explicit specifications of the sets of permitted instances. When used together with view exchange protocols, this integrated information model also permits the exchange of one or several representation categories for the parts defined in a parts library. The following are within the scope of this part of ISO 13584: - generic resource constructs for representing aggregate data types. Aggregate data types and values are modeled according to the definition of aggregate data types of the EXPRESS language (ISO 10303-11); - generic resource constructs for representing aggregate values; - generic resource constructs for representing of assembled parts that may contain an unlimited number of constituent components; - a library integrated information model that provides for modeling and exchanging supplier libraries that contain properties whose values may be aggregate-structured
Document History