NEN-ISO 12917-2

Petroleum and liquid petroleum products - Calibration of horizontal cylindrical tanks - Part 2: Internal electro-optical distance-ranging method

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 22
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This part of ISO 12917 specifies a method for the calibration of horizontal cylindrical tanks having diameters greater than 2 m by means of internal measurements using an electro-optical distance-ranging instrument, and for the subsequent compilation of tank-capacity tables. This method is known as the internal electro-optical distance-ranging (EODR) method. This part of ISO 12917 is applicable to tanks inclined by up to 10 % from the horizontal, provided a correction is applied for the measured tilt.

Document History

NEN-ISO 12917-2
November 1, 2002
Petroleum and liquid petroleum products - Calibration of horizontal cylindrical tanks - Part 2: Internal electro-optical distance-ranging method
This part of ISO 12917 specifies a method for the calibration of horizontal cylindrical tanks having diameters greater than 2 m by means of internal measurements using an electro-optical...
Advertisement