NEN-ISO 10414-2

Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 82
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

Provides standard procedures for determining the following characteristics of oil-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel strength; c) filtration; d) oil, water and solids contents; e) alkalinity, chloride and calcium content; f) electrical stability; g) lime and calcium contents, calcium chloride and sodium chloride contents; f) low-gravity solids and weighting material contents.

Document History

NEN-ISO 10414-2
September 1, 2002
Petroleum and natural gas industries - Field testing of drilling fluids - Part 2: Oil-based fluids
Provides standard procedures for determining the following characteristics of oil-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel strength; c) filtration; d) oil,...

References

Advertisement