NEN-ISO 1496-3

Series 1 freight containers - Specification and testing - Part 3: Tank containers for liquids, gases and pressurized dry bulk

active
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 34
ICS Code (General purpose containers): 55.180.10
scope:

Specifies the basic specifications and testing requirements for ISO series 1 tank containers suitable for the carriage of gases, liquides and solid substances (dry bulk) which may be loaded or unloaded as liquids by gravity or pressure discharge, for international exchange and for conveyance by road, rail and sea, including interchange between these forms of transport. The requirements are minimum requirements.

Document History

February 9, 2006
Series 1 freight containers - Specification and testing - Part 3: Tank containers for liquids, gases and pressurized dry bulk - Amendment 1: Testing of the external restraint (longitudinal) dynamic (corrected and reprinted)
A description is not available for this item.
February 9, 2006
Series 1 freight containers - Specification and testing - Part 3: Tank containers for liquids, gases and pressurized dry bulk - Testing of the external restraint (longitudinal) dynamic
A description is not available for this item.
NEN-ISO 1496-3
May 1, 1995
Series 1 freight containers - Specification and testing - Part 3: Tank containers for liquids, gases and pressurized dry bulk
Specifies the basic specifications and testing requirements for ISO series 1 tank containers suitable for the carriage of gases, liquides and solid substances (dry bulk) which may be loaded or...
Advertisement