NEN-ISO 12003-2

Agricultural and forestry tractors - Narrow-track wheeled tractors - Part 2: Rear-mounted roll-over protective structures

inactive
Organization: NEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 42
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This part of ISO 12003 specifies procedures for both the static and dynamic testing of roll-over protective structures (ROPS) rear-mounted on narrow-track wheeled agricultural and forestry tractors. It defines the clearance zone and acceptance conditions for rigid or tiltable, rear, two-post rollbar, frame and cab ROPS, and is applicable to tractors so equipped having the following characteristics: - a ground clearance of not more than 600 mm beneath the lowest points of the front- and rear-axle housings (not considering lower points on the axle differential); - a fixed or adjustable minimum track width of one of the two axles of less than 1 150 mm when fitted with the widest specified tyres, and with the overall width of the other axle being less than that of the first axle; - a mass greater than 600 kg but less than 3 000 kg, unladen, including the ROPS and tyres of the largest size recommended by the manufacturer.

Document History

June 1, 2021
Tractors for agriculture and forestry - Roll-over protective structures on narrow tractors - Part 2: Rear-mounted ROP
This document specifies procedures for both the static and dynamic strength testing of roll-over protective structures (ROPS) rear-mounted on narrow tractors. It defines the clearance zone and...
August 1, 2008
Agricultural and forestry tractors - Roll-over protective structures on narrow-track wheeled tractors - Part 2: Rear-mounted ROPS
This part of ISO 12003 specifies procedures for both the static and dynamic testing of roll-over protective structures (ROPS) rear-mounted on narrow-track wheeled agricultural and forestry tractors....
NEN-ISO 12003-2
January 1, 2003
Agricultural and forestry tractors - Narrow-track wheeled tractors - Part 2: Rear-mounted roll-over protective structures
This part of ISO 12003 specifies procedures for both the static and dynamic testing of roll-over protective structures (ROPS) rear-mounted on narrow-track wheeled agricultural and forestry tractors....
Advertisement