NEN-ISO 16234
Heavy commercial vehicles and buses - Straight-ahead braking on surfaces with split coefficient of friction - Open-loop test method
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Commercial vehicles in general): | 43.080.01 |
scope:
This international Standard describes an open-loop test method for determining vehicle reactions during a straight-line braking manoeuvre on a surface having a split coefficient of friction. It applies to heavy vehicles, i.e. commercial vehicles, commercial vehicle combinations, buses and articulated buses as defined in ISO 3833 (trucks and trailers with maximum weight above 3,5 tonnes and buses and articulated buses with maximum weight above 5 tonnes, according to ECE and EC vehicle classification, categories M3, N2, N3, O3 and O4). The method is limited to vehicles in which at least the first unit is equipped with an anti-lock braking system. It is valid for braking with service-brake systems only or in combination with retarders and/or engine brakes.
Document History