NEN-ISO 16611
Plastics piping systems for drainage and sewerage without pressure - Non-circular pipes and joints made of glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resins (UP) - Dimensions, requirements and tests
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-ISO 16611 specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) intended to be used for drainage or sewerage without pressure including culverts. It is the responsibility of the purchaser or specifier to make the appropriate selections taking into account their particular requirements and any relevant national regulations and installation practices or codes. This document is applicable to non-circular GRP-UP pipes, with flexible or rigid joints, primarily intended for use in buried installations but may also be used to reline existing non-circular pipe lines. This document is applicable to pipes, fittings and their joints of nominal sizes from DN 150 to DN 4000, which are intended to be used for the conveyance of surface water or sewage at temperatures up to 50 °C.
Document History