NEN-ISO 18287

Soil quality - Determination of polycyclic aromatic hydrocarbons (PAH) - Gas chromatographic method with mass spectrometric detection (GC-MS)

active, Most Current
Organization: NEN
Publication Date: 1 February 2006
Status: active
Page Count: 26
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies the quantitative determination of 16 polycyclic aromatic hydrocarbons (PAH) according to the priority list of the Environmental Protection Agency, USA (EPA, 1982). This International Standard is applicable to all types of soil (field-moist or chemically dried samples), covering a wide range of PAH contamination levels. Under the conditions specified in this International Standard, a lower limit of application of 0,01 mg/kg (expressed as dry matter) can be ensured for each individual PAH.

Document History

NEN-ISO 18287
February 1, 2006
Soil quality - Determination of polycyclic aromatic hydrocarbons (PAH) - Gas chromatographic method with mass spectrometric detection (GC-MS)
This International Standard specifies the quantitative determination of 16 polycyclic aromatic hydrocarbons (PAH) according to the priority list of the Environmental Protection Agency, USA (EPA,...
Advertisement