NEN-ISO 17942
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders
| Organization: | NEN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
NEN-ISO 17942 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. This International Standard stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion-titration method or a fusion-inductively coupled plasma-optical emission spectrometry (ICP-OES). Free boron is determined by using either an acid digestion-ICP-OES or a methanol extraction-ICP-OES. If necessary, the boron amount which arises from the hydrolysis of boron nitride during sample treatment is corrected using spectrophotometry. Total nitrogen is determined by using either an acid pressure decomposition-distil
Document History