NEN-ISO 1996-3

Acoustics - Description and measurement of environmental noise - Part 3: Application to noise limits

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1988
Status: inactive
Page Count: 10
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 1996 lays down duidelines for the specification of noise limits and desscribes methode for the acquisition of data that enable specific noise situations to be checked for compliance with spedcified noise limits. For certain types of sources of noise,more detailed produres may be used, for example those specfied in ISO 3891 for aircraft noise. ISO 3891 is consistent with requirements of ISO 1996

Document History

NEN-ISO 1996-3
July 1, 1988
Acoustics - Description and measurement of environmental noise - Part 3: Application to noise limits
This part of ISO 1996 lays down duidelines for the specification of noise limits and desscribes methode for the acquisition of data that enable specific noise situations to be checked for compliance...
Advertisement