NEN-ISO 1973

Fibres - Determination of linear density (mass per length)

inactive, Most Current
Organization: NEN
Publication Date: 31 May 1978
Status: inactive
ICS Code (Textile fibres in general): 59.060.01
scope:

This International Standard specifies a gravimetric method for the determination of the linear density of textile fibres cut from a length in the straightened state. Two procedures are specified, applicable respectively to: a) bundles of fibres; b) individual fibres. The procedures for bundles of fibres can be applied only to those fibres which can be kept rectilinear and parallel during preparation of the bundles. It is not applicable to wool or textured fibres.

Document History

NEN-ISO 1973
May 31, 1978
Fibres - Determination of linear density (mass per length)
This International Standard specifies a gravimetric method for the determination of the linear density of textile fibres cut from a length in the straightened state. Two procedures are specified,...
Advertisement