NEN-ISO 2028
Synthetic rubber latex - Preparation of dry polymer
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
Specifies four methods for the isolation of dry polymer from synthetic polymer latices containing anionic surfactants, for the purpose of subsequent testing. Tests that may be performed, include the determination of Mooney viscosity, bound-styrene or acrylonitrile content in the polymer chain or the mill shrinkage.
Document History
June 1, 2015
Synthetic rubber latex - Preparation of dry polymer
NEN-ISO 2028 specifies four methods for the isolation of dry polymer from synthetic polymer latices containing anionic surfactants, for the purpose of subsequent testing. Tests to be performed...
NEN-ISO 2028
February 1, 2000
Synthetic rubber latex - Preparation of dry polymer
Specifies four methods for the isolation of dry polymer from synthetic polymer latices containing anionic surfactants, for the purpose of subsequent testing. Tests that may be performed, include the...
February 1, 1990
Synthetic rubber latex - Preparation of dry polymer
This International Standard specifies a method for the preparation, for subsequent testing (for example, for the determination of the Mooney viscosity), of dry polymer from anionic stabilized...