NEN-ISO 16508

Road traffic lights - Photometric properties of 200 mm roundel signals

active, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: active
Page Count: 18
ICS Code (Road equipment and installations): 93.080.30
scope:

The visibility of a road signal depends on many factors, the most important of which are the colour, luminous intensity and luminous intensity distribution of the light. Deals with the colour, luminous intensity and luminous intensity distribution for 200 mm road traffic signals. The serious problem of sun phantom, which can affect the correct recognition of the light is included in the Standard.

Document History

NEN-ISO 16508
January 1, 2000
Road traffic lights - Photometric properties of 200 mm roundel signals
The visibility of a road signal depends on many factors, the most important of which are the colour, luminous intensity and luminous intensity distribution of the light. Deals with the colour,...
Advertisement