NEN-ISO 230-1

Test code for machine tools - Part 1: Geometric accuracy of machines operating under no-load or finishing conditions

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 76
ICS Code (Machine tools in general): 25.080.01
scope:

To standardize methods of testing the accuracy of machine tools, operating either under no-load or under finishing conditions by means of geometric and machining tests. The methods may also be applied to other types of industrial machines where geometric and machining test are concerned. Covers power-driven machines, not portable by hand whole working, which can be used for machining metal, wood, etc. by removal of chips or swarf or by plastic deformation.

Document History

March 1, 2012
Test code for machine tools - Part 1: Geometric accuracy of machines operating under no-load or quasi-static conditions
This part of ISO 230 specifies methods for testing the accuracy of machine tools, operating either under no-load or under quasi-static conditions, by means of geometric and machining tests. The...
NEN-ISO 230-1
June 1, 1997
Test code for machine tools - Part 1: Geometric accuracy of machines operating under no-load or finishing conditions
To standardize methods of testing the accuracy of machine tools, operating either under no-load or under finishing conditions by means of geometric and machining tests. The methods may also be...
Advertisement