NEN-ISO 22522

Crop protection equipment - Field measurement of spray distribution in tree and bush crops

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 28
ICS Code (Plant care equipment): 65.060.40
scope:

This International Standard is applicable to the field measurement of quantities of spray deposit, applied using ground sprayers, on tree and bush crops. It covers measurements of the volume or mass of spray deposits (both absolute and distribution) on target structures such as leaves, fruits and ground losses. It does not deal with spray drift measurements. However, its use in combination with the protocol for field measurements of spray drift given in ISO 22866 can result in a good evaluation of spray mass balance in tree or bush spraying when measuring airborne drift. This International Standard allows for flexibility in the arrangement of field tests, specifying standardized measurement procedures that are useful for comparison of the results from different field experiments or laboratory tests, for example, using a vertical patternator.

Document History

NEN-ISO 22522
March 1, 2007
Crop protection equipment - Field measurement of spray distribution in tree and bush crops
This International Standard is applicable to the field measurement of quantities of spray deposit, applied using ground sprayers, on tree and bush crops. It covers measurements of the volume or mass...
Advertisement