NEN-ISO 20816-1

Mechanical vibration - Measurement and evaluation of machine vibration - Part 1: General guidelines

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 45
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

NEN-ISO 20816-1 establishes general conditions and procedures for the measurement and evaluation of vibration using measurements made on rotating, non-rotating and non-reciprocating parts of complete machines. It is applicable to measurements of both absolute and relative radial shaft vibration with regard to the monitoring of radial clearances, but excludes axial shaft vibration. The general evaluation criteria, which are presented in terms of both vibration magnitude and change of vibration, relate to both operational monitoring and acceptance testing. They have been provided primarily with regard to securing reliable, safe, long-term operation of the machine while minimizing adverse effects on associated equipment. Guidelines are also presented for setting operational limits.

Document History

NEN-ISO 20816-1
November 1, 2016
Mechanical vibration - Measurement and evaluation of machine vibration - Part 1: General guidelines
NEN-ISO 20816-1 establishes general conditions and procedures for the measurement and evaluation of vibration using measurements made on rotating, non-rotating and non-reciprocating parts of complete...

References

Advertisement