NEN-ISO 16902-1

Hydraulic fluid power - Test code for the determination of sound power levels using sound intensity techniques: Engineering method - Part 1: Pumps

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 22
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Pumps and motors): 23.100.10
scope:

This part of ISO 16902 establishes a test code based on ISO 9614-1 and ISO 9614-2 for determining the sound power levels of a hydraulic fluid power pump under controlled conditions of installation and operation. The sound power level will include sound power radiated by any piping within the measurement surface. This part of ISO 16902 is suitable for providing a basis for comparing the airborne noise levels of any type of pump that is normally used to convert rotary mechanical power to hydraulic fluid power, incorporating valves, solenoids, drive gears, couplings or any other auxiliary device normally fitted in service.

Document History

NEN-ISO 16902-1
July 1, 2003
Hydraulic fluid power - Test code for the determination of sound power levels using sound intensity techniques: Engineering method - Part 1: Pumps
This part of ISO 16902 establishes a test code based on ISO 9614-1 and ISO 9614-2 for determining the sound power levels of a hydraulic fluid power pump under controlled conditions of installation...
Advertisement