DSF/PREN ISO 10270

Corrosion of metals and alloys - Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors (ISO 10270:1995/Cor 1:1997)

inactive
Organization: DS
Publication Date: 8 May 2008
Status: inactive
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies:
a) the determination of mass gain;
b) the surface inspection of products of zirconium and its alloys when corrosion tested in water at
360 "C or in steam at or above 400 "C;
c) that the tests in steam shall be performed at IO,3 MPa (1 500 Psi).
This International Standard is applicable to wrought products, castings, powder metallurgy products and weld metals.
This method has been widely used in the development of new alloys, heat treating practices and for the evaluation of welding techniques, and should be utilized in its entirety to the extent specified for a product acceptance test, rather than merely a means of assessing Performance in Service.

Document History

February 28, 2022
Corrosion of metals and alloys – Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors (ISO 10270:2022)
This International Standard specifies: a) the determination of mass gain; b) the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 °C or in steam at or...
May 8, 2008
Corrosion of metals and alloys - Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors
This International Standard specifies: a) the determination of mass gain; b) the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 "C or in steam at or...
DSF/PREN ISO 10270
May 8, 2008
Corrosion of metals and alloys - Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors (ISO 10270:1995/Cor 1:1997)
This International Standard specifies: a) the determination of mass gain; b) the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 "C or in steam at or...
Corrosion of metals and alloys – Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors (ISO/DIS 10270:2020)
This International Standard specifies: a) the determination of mass gain; b) the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 °C or in steam at or...
Corrosion of metals and alloys – Aqueous corrosion testing of zirconium alloys for use in nuclear power reactors (ISO/FDIS 10270:2021)
This International Standard specifies: a) the determination of mass gain; b) the surface inspection of products of zirconium and its alloys when corrosion tested in water at 360 °C or in steam at or...
Advertisement