NEN-ISO 18373-1
Rigid PVC pipes - Differential scanning calorimetry (DSC) method - Part 1: Measurement of the processing temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 18373 specifies a method for the determination of the processing temperature of rigid PVC pipe samples. The method is based on the measurement of the thermal history using differential scanning calorimetry (DSC) and is suitable for all types of rigid PVC pipes.
Document History
NEN-ISO 18373-1
July 1, 2007
Rigid PVC pipes - Differential scanning calorimetry (DSC) method - Part 1: Measurement of the processing temperature
This part of ISO 18373 specifies a method for the determination of the processing temperature of rigid PVC pipe samples. The method is based on the measurement of the thermal history using...