NEN-ISO 3252

Powder metallurgy - Vocabulary

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Powder metallurgy): 77.160
ICS Code (Metallurgy (Vocabularies)): 01.040.77
scope:

Gives definitions of terms relating to power metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders with or without the addition of non-metallic powders, by the application of forming and sintering processes. Articles fabricated from combinations of metallic and non-metallic powders are included. The terms are classified under the following main headings: 1 Powders;2 Forming;3 Sintering;4 Post-sintering treatments;5 Powder metallurgy materials. An alphabetical index of the terms defined is also given.

Document History

NEN-ISO 3252
March 1, 1996
Powder metallurgy - Vocabulary
Gives definitions of terms relating to power metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders with...

References

Advertisement