NEN-ISO 3739-3
Industrial tyres and rims - Part 3: Rims
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other tyres): | 83.160.99 |
scope:
Specifies the main requirements, including size designation and marking, of 5° tapered and flat base rims with diameters not exceeding rim diameter code 15 for pneumatic tyres, and for solid tyres for pneumatic tyre rims, primarily intended for industrial vehicles for use on prepared surfaces. Gives the designation, dimensions and marking, and ISO 3739-2 the load ratings of pneumatic tyres (metric series). ISO 10499 covers the designation, dimensions and marking of rubber solid tyres (metric series) for pneumatic tyres rims. Rim dimensions are specified for size and contour only. The tyre and the wheel/rim manufactures have to be consulted for confirmation of the suitability of the tyre/rim combinations, particularly with regard to rim profile and wheel strength.
Document History