NEN-ISO 4104

Dentistry - Dental zinc polycarboxylate cements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1990
Status: inactive
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies requirements for dental zinc polycarboxylate cements the principal constituents of which are zinc oxide and aqueous solutions of polyacrylic acid or similar polycarboxylic compounds, or zinc oxidepolycarboxylic acid powders to be mixed with water. The cements covered by this International Standard are those used for joining or sealing appliances to oral structures or to other appliances, or to serve a base or foundation for other filling materials or to serve as a temporary filling material.

Document History

NEN-ISO 4104
November 1, 1990
Dentistry - Dental zinc polycarboxylate cements
This International Standard specifies requirements for dental zinc polycarboxylate cements the principal constituents of which are zinc oxide and aqueous solutions of polyacrylic acid or similar...
Advertisement