NEN-ISO 4018

Hexagon head screws - Product grade C

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Steel structures): 91.080.13
scope:

This Standard gives specifications for hexagon head screws with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

NEN-ISO 4018
February 1, 1992
Hexagon head screws - Product grade C
This Standard gives specifications for hexagon head screws with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those listed in this...

References

Advertisement