NEN-ISO 4941
Steel and iron - Determination of molybdenum content - Thiocyanate spectrophotometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1995 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
The method is applicable to molybdenum contents between 0.003% (m/m) and 9% (m/m). Vanadium and tungsten can interfere with the measurement. Specifies principle, reagents, apparatus, sampling, procedure, expression of results and test report.
Document History
NEN-ISO 4941
March 1, 1995
Steel and iron - Determination of molybdenum content - Thiocyanate spectrophotometric method
The method is applicable to molybdenum contents between 0.003% (m/m) and 9% (m/m). Vanadium and tungsten can interfere with the measurement. Specifies principle, reagents, apparatus, sampling,...