NEN-ISO 4548-9

Methods of test for full-flow lubrication oil filters for internal combustion engines - Part 9: Inlet and outlet anti-drain valve tests

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 18
ICS Code (Internal combustion engines): 27.020
scope:

Specifies methods of measuring the effectiveness of either inlet or outlet anti-drain valves if fitted to a full-flow lubricating oil filter of the "spin-on" or "easy change" type, for internal combustion engines.

Document History

NEN-ISO 4548-9
August 1, 1995
Methods of test for full-flow lubrication oil filters for internal combustion engines - Part 9: Inlet and outlet anti-drain valve tests
Specifies methods of measuring the effectiveness of either inlet or outlet anti-drain valves if fitted to a full-flow lubricating oil filter of the "spin-on" or "easy change" type, for internal...
Advertisement