NEN-ISO 6722-2

Road vehicles - Unscreened low-tension cables - Part 2: Requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
Page Count: 10
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

Specifies the requirements for unscreened single-core low-tension cables (nominal system voltage of 50 V (r.m.s.) or less) used in road vehicle applications. It also applies to the individual cores in multi-core cables. Depending on the environmental temperature, six cable classes are defined: - class A: -40°C to + 85°C;- class B: 40°C to + 100°C;- class C: -40°C to + 125°C;- class D: -40°C to + 155°C;- class E: -40°C to + 175°C;- class F: -40°C to + 200°C.

Document History

NEN-ISO 6722-2
April 1, 1996
Road vehicles - Unscreened low-tension cables - Part 2: Requirements
Specifies the requirements for unscreened single-core low-tension cables (nominal system voltage of 50 V (r.m.s.) or less) used in road vehicle applications. It also applies to the individual cores...
Advertisement