NEN-ISO 6947
Welds - Working positions - Definitions of angles of slope and rotation
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1993 |
| Status: | inactive |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Manufacturing engineering (Vocabularies)): | 01.040.25 |
scope:
This International Standard defines working positions and makes it possible to locate welds in space with reference to the horizontal reference plane (usually parallel to the workshop floor) by means of angles of slope and rotation which are independent from surrounding construction.
Document History
NEN-ISO 6947
February 1, 1993
Welds - Working positions - Definitions of angles of slope and rotation
This International Standard defines working positions and makes it possible to locate welds in space with reference to the horizontal reference plane (usually parallel to the workshop floor) by means...