NEN-ISO 7526

Nickel, ferronickel and nickel alloys - Determination of sulfur content - Infra-red absorption method after induction furnace combustion

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 20
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

This Standard specifies an infra-red absorption method after combustion for the determination of the sulfur content of nickel and ferronickel in the range 0,001 to 0,3% (m/m), and of nickel alloys in the range 0,001 to 0,1% (m/m). Examples of compositions are given in annex A.

Document History

NEN-ISO 7526
February 1, 1992
Nickel, ferronickel and nickel alloys - Determination of sulfur content - Infra-red absorption method after induction furnace combustion
This Standard specifies an infra-red absorption method after combustion for the determination of the sulfur content of nickel and ferronickel in the range 0,001 to 0,3% (m/m), and of nickel alloys in...

References

Advertisement