NEN-ISO 500-2

Agricultural tractors - Rear-mounted power take-off types 1, 2 and 3 - Part 2: Narrow-track tractors, dimensions for master shield and clearance zone

active, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: active
Page Count: 14
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This part of ISO 500 specifies the dimensions of the master shield and clearance zones for rear-mounted power take-offs (PTO) of types 1 and 2 on narrow-track (track width 1 150 mm or less) agricultural tractors.

Document History

NEN-ISO 500-2
September 1, 2004
Agricultural tractors - Rear-mounted power take-off types 1, 2 and 3 - Part 2: Narrow-track tractors, dimensions for master shield and clearance zone
This part of ISO 500 specifies the dimensions of the master shield and clearance zones for rear-mounted power take-offs (PTO) of types 1 and 2 on narrow-track (track width 1 150 mm or less)...
Advertisement