NEN-ISO 8374
Photography - Determination of ISO safelight conditions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Photographic paper, films and plates. Cartridges): | 37.040.20 |
scope:
Specifies the methods for determining the maximum exposure time that a given sentitized material can receive from a given safelight without affecting the quality of the final image. It also specifies the records which shall be maintained for the components of a safelight and its operating environment.
Document History
NEN-ISO 8374
September 1, 2001
Photography - Determination of ISO safelight conditions
Specifies the methods for determining the maximum exposure time that a given sentitized material can receive from a given safelight without affecting the quality of the final image. It also specifies...