NEN-ISO 9073-18

Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 17
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 9073 specifies a grab tensile test procedure for determining the breaking strength and elongation of most nonwoven materials. It includes instructions for the testing of wet specimens. This grab tensile test procedure is applicable for most nonwovens, but is not recommended for nonwovens which have a high percentage of stretch.

Document History

NEN-ISO 9073-18
April 1, 2007
Textiles - Test methods for nonwovens - Part 18: Determination of breaking strength and elongation of nonwoven materials using the grab tensile test
This part of ISO 9073 specifies a grab tensile test procedure for determining the breaking strength and elongation of most nonwoven materials. It includes instructions for the testing of wet...

References

Advertisement