NEN-ISO 843

Information and documentation - Conversion of Greek characters into Latin characters

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 18
ICS Code (Writing and transliteration): 01.140.10
scope:

Establishes a system for the transliteration and/or transcription of Greek characters into Latin characters. This system provides for two sets of rules, each constituting a type of conversion, which are: - Type 1, transliteration of Greek characters into Latin characters - Type 2, transcription of Greek characters into Latin characters. The system applies to the characters of Greek script, independent of the period in which it is or was used, i.e. it applies to monotoniko and polytoniko scripts from all periods of Classic or Modern Greek (archaic, alexandrian, hellenistic, byzantine, katharevousa, dimotiki, etc.) as well as any other form of writing using the Greek script.

Document History

NEN-ISO 843
May 1, 1999
Information and documentation - Conversion of Greek characters into Latin characters
Establishes a system for the transliteration and/or transcription of Greek characters into Latin characters. This system provides for two sets of rules, each constituting a type of conversion, which...
Advertisement