NEN-ISO 8820-3

Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type)

inactive
Organization: NEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 22
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies low-voltage fuse-links with tabs (blade type) for fuses in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions. This part of ISO 8820 is applicable to those fuse-links with a rated voltage of 32 V, a current rating of u 80 A and a breaking capacity of 1 000 A, intended for use in road vehicles at a nominal voltage of 12 V or 24 V. This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1, and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Document History

December 1, 2014
Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature)
NEN-ISO 8820-3 specifies fuse-links with tabs (blade-type) Type C (medium), Type E (high current) and Type F (miniature) for use in road vehicles. It establishes, for these fuse-link types, the rated...
NEN-ISO 8820-3
January 1, 2003
Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type)
This part of ISO 8820 specifies low-voltage fuse-links with tabs (blade type) for fuses in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance...
Advertisement