NEN-ISO/IEC 10164-19
Information technology - Open Systems Interconnection - Systems Management: Management domain and management policy management function
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Defines the management domain and management policy mangament function. This management function is a system management function which may be used by an application process in a centralized or decentralized management environment to interact for the purpose of systems management, as defined by the OSI Management Framework, CCITT Rec. X.700 and ISO/IEC 7498-4.
Document History
NEN-ISO/IEC 10164-19
February 1, 1999
Information technology - Open Systems Interconnection - Systems Management: Management domain and management policy management function
Defines the management domain and management policy mangament function. This management function is a system management function which may be used by an application process in a centralized or...