NEN-ISO 9988-2
Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyoxymethylene moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.
Document History
August 1, 2006
Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 9988 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyoxymethylene moulding and extrusion materials....
NEN-ISO 9988-2
January 1, 2000
Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyoxymethylene moulding and extrusion materials. Requirements for handling...